Vishay Intertechnology, Inc. RES 14.7K OHM 1/2W .1% AXIAL RN65C1472BRSL

Description
RES 14.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/2W .1% AXIAL - RN65C1472BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/2W .1% AXIAL
RN65C1472BRSL
RES 14.7K OHM 1/2W .1% AXIAL RN65C1472BRSL
RES 14.7Kohm 1/2W .1% AXIAL

RES 14.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1472BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1472BRSL-ND
Through Hole Resistors RN65C1472BRSL-ND
14.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1472BRSL RN65C1472BRSL-ND
Product Name RES 14.7K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details