Vishay Intertechnology, Inc. RES 14.7K OHM 1/2W .1% AXIAL RN65C1472BBSL

Description
RES 14.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/2W .1% AXIAL - RN65C1472BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/2W .1% AXIAL
RN65C1472BBSL
RES 14.7K OHM 1/2W .1% AXIAL RN65C1472BBSL
RES 14.7Kohm 1/2W .1% AXIAL

RES 14.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1472BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1472BBSL-ND
Through Hole Resistors RN65C1472BBSL-ND
14.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1472BBSL RN65C1472BBSL-ND
Product Name RES 14.7K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details