Vishay Intertechnology, Inc. Through Hole Resistors RN65C1434FBSL

Description
1.43 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.43 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C1434FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1434FBSL-ND
Through Hole Resistors RN65C1434FBSL-ND
1.43 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.43 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.43M OHM 1/2W 1% AXIAL - RN65C1434FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43M OHM 1/2W 1% AXIAL
RN65C1434FBSL
RES 1.43M OHM 1/2W 1% AXIAL RN65C1434FBSL
RES 1.43Mohm 1/2W 1% AXIAL

RES 1.43Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1434FBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65C1434FBSL
Through Hole Resistors RN65C1434FBSL
RES 1.43M OHM 1/2W 1% AXIAL

RES 1.43M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN65C1434FBSL-ND RN65C1434FBSL RN65C1434FBSL
Product Name Through Hole Resistors RES 1.43M OHM 1/2W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details