Vishay Intertechnology, Inc. RES 143K OHM 1/2W .5% AXIAL RN65C1433DRSL

Description
RES 143Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 143Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143K OHM 1/2W .5% AXIAL - RN65C1433DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1/2W .5% AXIAL
RN65C1433DRSL
RES 143K OHM 1/2W .5% AXIAL RN65C1433DRSL
RES 143Kohm 1/2W .5% AXIAL

RES 143Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1433DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1433DRSL-ND
Through Hole Resistors RN65C1433DRSL-ND
143 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

143 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1433DRSL RN65C1433DRSL-ND
Product Name RES 143K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details