Vishay Intertechnology, Inc. RES 143K OHM 1/2W .5% AXIAL RN65C1433DBSL

Description
RES 143Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 143Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143K OHM 1/2W .5% AXIAL - RN65C1433DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1/2W .5% AXIAL
RN65C1433DBSL
RES 143K OHM 1/2W .5% AXIAL RN65C1433DBSL
RES 143Kohm 1/2W .5% AXIAL

RES 143Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1433DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1433DBSL-ND
Through Hole Resistors RN65C1433DBSL-ND
143 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

143 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1433DBSL RN65C1433DBSL-ND
Product Name RES 143K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers