Vishay Intertechnology, Inc. RES 140 OHM 1/2W 1% AXIAL RN65C1400FRSL

Description
RES 140ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 140ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1/2W 1% AXIAL - RN65C1400FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1/2W 1% AXIAL
RN65C1400FRSL
RES 140 OHM 1/2W 1% AXIAL RN65C1400FRSL
RES 140ohm 1/2W 1% AXIAL

RES 140ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1400FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1400FRSL-ND
Through Hole Resistors RN65C1400FRSL-ND
140 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

140 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1400FRSL RN65C1400FRSL-ND
Product Name RES 140 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details