Vishay Intertechnology, Inc. RES 140 OHM 1/2W 1% AXIAL RN65C1400FBSL

Description
RES 140ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 140ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1/2W 1% AXIAL - RN65C1400FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1/2W 1% AXIAL
RN65C1400FBSL
RES 140 OHM 1/2W 1% AXIAL RN65C1400FBSL
RES 140ohm 1/2W 1% AXIAL

RES 140ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1400FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1400FBSL-ND
Through Hole Resistors RN65C1400FBSL-ND
140 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

140 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1400FBSL RN65C1400FBSL-ND
Product Name RES 140 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details