Vishay Intertechnology, Inc. RES 140 OHM 1/2W .1% AXIAL RN65C1400BRSL

Description
RES 140ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 140ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1/2W .1% AXIAL - RN65C1400BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1/2W .1% AXIAL
RN65C1400BRSL
RES 140 OHM 1/2W .1% AXIAL RN65C1400BRSL
RES 140ohm 1/2W .1% AXIAL

RES 140ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1400BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1400BRSL-ND
Through Hole Resistors RN65C1400BRSL-ND
140 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

140 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1400BRSL RN65C1400BRSL-ND
Product Name RES 140 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140 ohms 140 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers