Vishay Intertechnology, Inc. RES 13.8K OHM 1/2W .5% AXIAL RN65C1382DRSL

Description
RES 13.8Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 13.8Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.8K OHM 1/2W .5% AXIAL - RN65C1382DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.8K OHM 1/2W .5% AXIAL
RN65C1382DRSL
RES 13.8K OHM 1/2W .5% AXIAL RN65C1382DRSL
RES 13.8Kohm 1/2W .5% AXIAL

RES 13.8Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1382DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1382DRSL-ND
Through Hole Resistors RN65C1382DRSL-ND
13.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1382DRSL RN65C1382DRSL-ND
Product Name RES 13.8K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details