Vishay Intertechnology, Inc. Through Hole Resistors RN65C1382DRE6

Description
13.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C1382DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1382DRE6-ND
Through Hole Resistors RN65C1382DRE6-ND
13.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 13.8K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R - RN65C1382DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 13.8K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
RN65C1382DRE6
Res Metal Film 13.8K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C1382DRE6
Res Metal Film 13.8K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 13.8K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65C1382DRE6-ND RN65C1382DRE6
Product Name Through Hole Resistors Res Metal Film 13.8K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers