Vishay Intertechnology, Inc. RES 1.37K OHM 1/2W .5% AXIAL RN65C1371DRSL

Description
RES 1.37Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.37Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1/2W .5% AXIAL - RN65C1371DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/2W .5% AXIAL
RN65C1371DRSL
RES 1.37K OHM 1/2W .5% AXIAL RN65C1371DRSL
RES 1.37Kohm 1/2W .5% AXIAL

RES 1.37Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1371DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1371DRSL-ND
Through Hole Resistors RN65C1371DRSL-ND
1.37 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.37 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1371DRSL RN65C1371DRSL-ND
Product Name RES 1.37K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1370 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details