Vishay Intertechnology, Inc. RES 1.37K OHM 1/2W .5% AXIAL RN65C1371DRE6

Description
RES 1.37Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.37Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1/2W .5% AXIAL - RN65C1371DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/2W .5% AXIAL
RN65C1371DRE6
RES 1.37K OHM 1/2W .5% AXIAL RN65C1371DRE6
RES 1.37Kohm 1/2W .5% AXIAL

RES 1.37Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1371DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1371DRE6-ND
Through Hole Resistors RN65C1371DRE6-ND
1.37 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.37 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1371DRE6 RN65C1371DRE6-ND
Product Name RES 1.37K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1370 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details