Vishay Intertechnology, Inc. RES 1.37K OHM 1/2W .5% AXIAL RN65C1371DBSL

Description
RES 1.37Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.37Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1/2W .5% AXIAL - RN65C1371DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/2W .5% AXIAL
RN65C1371DBSL
RES 1.37K OHM 1/2W .5% AXIAL RN65C1371DBSL
RES 1.37Kohm 1/2W .5% AXIAL

RES 1.37Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1371DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1371DBSL-ND
Through Hole Resistors RN65C1371DBSL-ND
1.37 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.37 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1371DBSL RN65C1371DBSL-ND
Product Name RES 1.37K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1370 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details