Vishay Intertechnology, Inc. RES 132K OHM 1/2W .1% AXIAL RN65C1323BRSL

Description
RES 132Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 132Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 132K OHM 1/2W .1% AXIAL - RN65C1323BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 132K OHM 1/2W .1% AXIAL
RN65C1323BRSL
RES 132K OHM 1/2W .1% AXIAL RN65C1323BRSL
RES 132Kohm 1/2W .1% AXIAL

RES 132Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1323BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1323BRSL-ND
Through Hole Resistors RN65C1323BRSL-ND
132 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

132 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1323BRSL RN65C1323BRSL-ND
Product Name RES 132K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 132000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers