Vishay Intertechnology, Inc. RES 1.27M OHM 1/2W 1% AXIAL RN65C1274FBSL

Description
RES 1.27Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.27Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27M OHM 1/2W 1% AXIAL - RN65C1274FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27M OHM 1/2W 1% AXIAL
RN65C1274FBSL
RES 1.27M OHM 1/2W 1% AXIAL RN65C1274FBSL
RES 1.27Mohm 1/2W 1% AXIAL

RES 1.27Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1274FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1274FBSL-ND
Through Hole Resistors RN65C1274FBSL-ND
1.27 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.27 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN65C1274FBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65C1274FBSL
Through Hole Resistors RN65C1274FBSL
RES 1.27M OHM 1/2W 1% AXIAL

RES 1.27M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN65C1274FBSL RN65C1274FBSL-ND RN65C1274FBSL
Product Name RES 1.27M OHM 1/2W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.27E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details