Vishay Intertechnology, Inc. RES 1.27M OHM 1/2W .1% AXIAL RN65C1274BBSL

Description
RES 1.27Mohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.27Mohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27M OHM 1/2W .1% AXIAL - RN65C1274BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27M OHM 1/2W .1% AXIAL
RN65C1274BBSL
RES 1.27M OHM 1/2W .1% AXIAL RN65C1274BBSL
RES 1.27Mohm 1/2W .1% AXIAL

RES 1.27Mohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1274BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1274BBSL-ND
Through Hole Resistors RN65C1274BBSL-ND
1.27 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.27 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN65C1274BBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65C1274BBSL
Through Hole Resistors RN65C1274BBSL
RES 1.27M OHM 1/2W .1% AXIAL

RES 1.27M OHM 1/2W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN65C1274BBSL RN65C1274BBSL-ND RN65C1274BBSL
Product Name RES 1.27M OHM 1/2W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.27E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details