Vishay Intertechnology, Inc. RES 12.7K OHM 1/2W .5% AXIAL RN65C1272DRSL

Description
RES 12.7Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 12.7Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 1/2W .5% AXIAL - RN65C1272DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1/2W .5% AXIAL
RN65C1272DRSL
RES 12.7K OHM 1/2W .5% AXIAL RN65C1272DRSL
RES 12.7Kohm 1/2W .5% AXIAL

RES 12.7Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1272DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1272DRSL-ND
Through Hole Resistors RN65C1272DRSL-ND
12.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1272DRSL RN65C1272DRSL-ND
Product Name RES 12.7K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details