Vishay Intertechnology, Inc. RES 125 OHM 1/2W .1% AXIAL RN65C1250BRE6

Description
RES 125ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 125ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 125 OHM 1/2W .1% AXIAL - RN65C1250BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 125 OHM 1/2W .1% AXIAL
RN65C1250BRE6
RES 125 OHM 1/2W .1% AXIAL RN65C1250BRE6
RES 125ohm 1/2W .1% AXIAL

RES 125ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1250BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1250BRE6-ND
Through Hole Resistors RN65C1250BRE6-ND
125 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

125 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1250BRE6 RN65C1250BRE6-ND
Product Name RES 125 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 125 ohms 125 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details