Vishay Intertechnology, Inc. RES 124K OHM 1/2W 1% AXIAL RN65C1243FRSL

Description
RES 124Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 124Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124K OHM 1/2W 1% AXIAL - RN65C1243FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1/2W 1% AXIAL
RN65C1243FRSL
RES 124K OHM 1/2W 1% AXIAL RN65C1243FRSL
RES 124Kohm 1/2W 1% AXIAL

RES 124Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1243FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1243FRSL-ND
Through Hole Resistors RN65C1243FRSL-ND
124 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

124 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1243FRSL RN65C1243FRSL-ND
Product Name RES 124K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers