Vishay Intertechnology, Inc. RES 1.21M OHM 1/2W 1% AXIAL RN65C1214FRE6

Description
RES 1.21Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.21Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21M OHM 1/2W 1% AXIAL - RN65C1214FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21M OHM 1/2W 1% AXIAL
RN65C1214FRE6
RES 1.21M OHM 1/2W 1% AXIAL RN65C1214FRE6
RES 1.21Mohm 1/2W 1% AXIAL

RES 1.21Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1214FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1214FRE6-ND
Through Hole Resistors RN65C1214FRE6-ND
1.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1214FRE6 RN65C1214FRE6-ND
Product Name RES 1.21M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.21E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details