121 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Res Metal Film 121K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Resistor,Metal Film,121KOhms,350WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN65C1213FB14-ND | RN65C1213FB14 | 77M1916 |
| Product Name | Through Hole Resistors | Res Metal Film 121K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk | Resistor,metal Film,121Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % |