Vishay Intertechnology, Inc. RES 121 OHM 1/2W .1% AXIAL RN65C1210BB14

Description
RES 121ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 121ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1/2W .1% AXIAL - RN65C1210BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/2W .1% AXIAL
RN65C1210BB14
RES 121 OHM 1/2W .1% AXIAL RN65C1210BB14
RES 121ohm 1/2W .1% AXIAL

RES 121ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1210BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1210BB14-ND
Through Hole Resistors RN65C1210BB14-ND
121 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

121 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1210BB14 RN65C1210BB14-ND
Product Name RES 121 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers