Vishay Intertechnology, Inc. RES 1.2M OHM 1/2W .5% AXIAL RN65C1204DRE6

Description
RES 1.2Mohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.2Mohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2M OHM 1/2W .5% AXIAL - RN65C1204DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2M OHM 1/2W .5% AXIAL
RN65C1204DRE6
RES 1.2M OHM 1/2W .5% AXIAL RN65C1204DRE6
RES 1.2Mohm 1/2W .5% AXIAL

RES 1.2Mohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1204DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1204DRE6-ND
Through Hole Resistors RN65C1204DRE6-ND
1.2 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.2 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1204DRE6 RN65C1204DRE6-ND
Product Name RES 1.2M OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.20E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers