Vishay Intertechnology, Inc. RES 120 OHM 1/2W .1% AXIAL RN65C1200BRSL

Description
RES 120ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1/2W .1% AXIAL - RN65C1200BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/2W .1% AXIAL
RN65C1200BRSL
RES 120 OHM 1/2W .1% AXIAL RN65C1200BRSL
RES 120ohm 1/2W .1% AXIAL

RES 120ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1200BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1200BRSL-ND
Through Hole Resistors RN65C1200BRSL-ND
120 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

120 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1200BRSL RN65C1200BRSL-ND
Product Name RES 120 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers