Vishay Intertechnology, Inc. RES 115 OHM 1/2W .1% AXIAL RN65C1150BRSL

Description
RES 115ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 115ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115 OHM 1/2W .1% AXIAL - RN65C1150BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 1/2W .1% AXIAL
RN65C1150BRSL
RES 115 OHM 1/2W .1% AXIAL RN65C1150BRSL
RES 115ohm 1/2W .1% AXIAL

RES 115ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1150BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1150BRSL-ND
Through Hole Resistors RN65C1150BRSL-ND
115 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

115 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1150BRSL RN65C1150BRSL-ND
Product Name RES 115 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115 ohms 115 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers