Vishay Intertechnology, Inc. Res Metal Film 115 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C1150BB14

Description
Res Metal Film 115 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 115 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 115 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C1150BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 115 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C1150BB14
Res Metal Film 115 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C1150BB14
Res Metal Film 115 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 115 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65C1150BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1150BB14-ND
Through Hole Resistors RN65C1150BB14-ND
115 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

115 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1150BB14 RN65C1150BB14-ND
Product Name Res Metal Film 115 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details