Vishay Intertechnology, Inc. RES 11.3K OHM 1/2W 1% AXIAL RN65C1132FRSL

Description
RES 11.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 1/2W 1% AXIAL - RN65C1132FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1/2W 1% AXIAL
RN65C1132FRSL
RES 11.3K OHM 1/2W 1% AXIAL RN65C1132FRSL
RES 11.3Kohm 1/2W 1% AXIAL

RES 11.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1132FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1132FRSL-ND
Through Hole Resistors RN65C1132FRSL-ND
11.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1132FRSL RN65C1132FRSL-ND
Product Name RES 11.3K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details