Vishay Intertechnology, Inc. RES 1.11K OHM 1/2W .1% AXIAL RN65C1111BRSL

Description
RES 1.11Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.11Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.11K OHM 1/2W .1% AXIAL - RN65C1111BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.11K OHM 1/2W .1% AXIAL
RN65C1111BRSL
RES 1.11K OHM 1/2W .1% AXIAL RN65C1111BRSL
RES 1.11Kohm 1/2W .1% AXIAL

RES 1.11Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1111BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1111BRSL-ND
Through Hole Resistors RN65C1111BRSL-ND
1.11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1111BRSL RN65C1111BRSL-ND
Product Name RES 1.11K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details