Vishay Intertechnology, Inc. RES 1.1M OHM 1/2W 1% AXIAL RN65C1104FBSL

Description
RES 1.1Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.1Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1M OHM 1/2W 1% AXIAL - RN65C1104FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1M OHM 1/2W 1% AXIAL
RN65C1104FBSL
RES 1.1M OHM 1/2W 1% AXIAL RN65C1104FBSL
RES 1.1Mohm 1/2W 1% AXIAL

RES 1.1Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1104FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1104FBSL-ND
Through Hole Resistors RN65C1104FBSL-ND
1.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN65C1104FBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65C1104FBSL
Through Hole Resistors RN65C1104FBSL
RES 1.1M OHM 1/2W 1% AXIAL

RES 1.1M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN65C1104FBSL RN65C1104FBSL-ND RN65C1104FBSL
Product Name RES 1.1M OHM 1/2W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.10E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details