Vishay Intertechnology, Inc. Res Metal Film 1.1M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C1104FB14

Description
Res Metal Film 1.1M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1.1M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.1M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C1104FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.1M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C1104FB14
Res Metal Film 1.1M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C1104FB14
Res Metal Film 1.1M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 1.1M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65C1104FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1104FB14-ND
Through Hole Resistors RN65C1104FB14-ND
1.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.1Mohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 74K4098 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.1Mohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
74K4098
Resistor,metal Film,1.1Mohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 74K4098
Resistor,Metal Film,1.1MOhms,350WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.1MOhms,350WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C1104FB14 RN65C1104FB14-ND 74K4098
Product Name Res Metal Film 1.1M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,1.1Mohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details