Vishay Intertechnology, Inc. Res Metal Film 10 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C10R0FB14

Description
Res Metal Film 10 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 10 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C10R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C10R0FB14
Res Metal Film 10 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C10R0FB14
Res Metal Film 10 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 10 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65C10R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C10R0FB14-ND
Through Hole Resistors RN65C10R0FB14-ND
10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 79C3921 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
79C3921
Resistor,metal Film,10Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 79C3921
Resistor,Metal Film,10Ohms,350WV,1+ /-% Tol,-50,50ppm-TC

Resistor,Metal Film,10Ohms,350WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C10R0FB14 RN65C10R0FB14-ND 79C3921
Product Name Res Metal Film 10 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,10Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details