Vishay Intertechnology, Inc. Res Metal Film 10 Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C10R0CR36

Description
Res Metal Film 10 Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 10 Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10 Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R - RN65C10R0CR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10 Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
RN65C10R0CR36
Res Metal Film 10 Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C10R0CR36
Res Metal Film 10 Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 10 Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN65C10R0CR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C10R0CR36-ND
Through Hole Resistors RN65C10R0CR36-ND
10 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C10R0CR36 RN65C10R0CR36-ND
Product Name Res Metal Film 10 Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details