Vishay Intertechnology, Inc. Res Metal Film 10 Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C10R0CB14

Description
Res Metal Film 10 Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 10 Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10 Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C10R0CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10 Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C10R0CB14
Res Metal Film 10 Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C10R0CB14
Res Metal Film 10 Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 10 Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RN65C10R0CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN65C10R0CB14-ND
Through Hole Resistors 541-RN65C10R0CB14-ND
10 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C10R0CB14 541-RN65C10R0CB14-ND
Product Name Res Metal Film 10 Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details