Vishay Intertechnology, Inc. RES 1.08M OHM 1/2W .5% AXIAL RN65C1084DB14

Description
RES 1.08Mohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.08Mohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.08M OHM 1/2W .5% AXIAL - RN65C1084DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.08M OHM 1/2W .5% AXIAL
RN65C1084DB14
RES 1.08M OHM 1/2W .5% AXIAL RN65C1084DB14
RES 1.08Mohm 1/2W .5% AXIAL

RES 1.08Mohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1084DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1084DB14-ND
Through Hole Resistors RN65C1084DB14-ND
1.08 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.08 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1084DB14 RN65C1084DB14-ND
Product Name RES 1.08M OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.08E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details