Vishay Intertechnology, Inc. RES 10.7K OHM 1/2W .1% AXIAL RN65C1072BBSL

Description
RES 10.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 1/2W .1% AXIAL - RN65C1072BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/2W .1% AXIAL
RN65C1072BBSL
RES 10.7K OHM 1/2W .1% AXIAL RN65C1072BBSL
RES 10.7Kohm 1/2W .1% AXIAL

RES 10.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1072BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1072BBSL-ND
Through Hole Resistors RN65C1072BBSL-ND
10.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1072BBSL RN65C1072BBSL-ND
Product Name RES 10.7K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details