Vishay Intertechnology, Inc. RES 1.07K OHM 1/2W .5% AXIAL RN65C1071DRSL

Description
RES 1.07Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.07Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 1/2W .5% AXIAL - RN65C1071DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/2W .5% AXIAL
RN65C1071DRSL
RES 1.07K OHM 1/2W .5% AXIAL RN65C1071DRSL
RES 1.07Kohm 1/2W .5% AXIAL

RES 1.07Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1071DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1071DRSL-ND
Through Hole Resistors RN65C1071DRSL-ND
1.07 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.07 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1071DRSL RN65C1071DRSL-ND
Product Name RES 1.07K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1070 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers