Vishay Intertechnology, Inc. Res Metal Film 10.5K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C1052FB14

Description
Res Metal Film 10.5K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 10.5K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10.5K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C1052FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10.5K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C1052FB14
Res Metal Film 10.5K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C1052FB14
Res Metal Film 10.5K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 10.5K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65C1052FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1052FB14-ND
Through Hole Resistors RN65C1052FB14-ND
10.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1052FB14 RN65C1052FB14-ND
Product Name Res Metal Film 10.5K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details