Vishay Intertechnology, Inc. RES 10.5K OHM 1/2W .1% AXIAL RN65C1052BRSL

Description
RES 10.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 1/2W .1% AXIAL - RN65C1052BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/2W .1% AXIAL
RN65C1052BRSL
RES 10.5K OHM 1/2W .1% AXIAL RN65C1052BRSL
RES 10.5Kohm 1/2W .1% AXIAL

RES 10.5Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1052BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1052BRSL-ND
Through Hole Resistors RN65C1052BRSL-ND
10.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1052BRSL RN65C1052BRSL-ND
Product Name RES 10.5K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers