Vishay Intertechnology, Inc. RES 10M OHM 1/2W .25% AXIAL RN65C1005CB14

Description
RES 10Mohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 10Mohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10M OHM 1/2W .25% AXIAL - RN65C1005CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1/2W .25% AXIAL
RN65C1005CB14
RES 10M OHM 1/2W .25% AXIAL RN65C1005CB14
RES 10Mohm 1/2W .25% AXIAL

RES 10Mohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1005CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1005CB14-ND
Through Hole Resistors RN65C1005CB14-ND
10 MOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 MOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1005CB14 RN65C1005CB14-ND
Product Name RES 10M OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E7 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers