Vishay Intertechnology, Inc. RES 10M OHM 1/2W .1% AXIAL RN65C1005BB14

Description
RES 10Mohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 10Mohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10M OHM 1/2W .1% AXIAL - RN65C1005BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1/2W .1% AXIAL
RN65C1005BB14
RES 10M OHM 1/2W .1% AXIAL RN65C1005BB14
RES 10Mohm 1/2W .1% AXIAL

RES 10Mohm 1/2W .1% AXIAL

Supplier's Site
Resistors - Through Hole Resistors - 1339440-RN65C1005BB14 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1339440-RN65C1005BB14
Resistors - Through Hole Resistors 1339440-RN65C1005BB14
Win Source Part Number: 1339440-RN65C1005BB1 4 Category: Resistors - Through Hole Resistors Series: Military, MIL-R-10509/2, RN65 Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Bulk Size / Dimension: 0.180" Dia x 0.562" L (4.57mm x 14.27mm) Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 10 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Dale Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1339440-RN65C1005BB14
Category: Resistors - Through Hole Resistors
Series: Military, MIL-R-10509/2, RN65
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package: Bulk
Size / Dimension: 0.180" Dia x 0.562" L (4.57mm x 14.27mm)
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Through Hole Resistors - RN65C1005BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1005BB14-ND
Through Hole Resistors RN65C1005BB14-ND
10 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number RN65C1005BB14 1339440-RN65C1005BB14 RN65C1005BB14-ND
Product Name RES 10M OHM 1/2W .1% AXIAL Resistors - Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E7 ohms 0.0100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details