Vishay Intertechnology, Inc. RES 1M OHM 1/2W .5% AXIAL RN65C1004DBSL

Description
RES 1Mohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/2W .5% AXIAL - RN65C1004DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/2W .5% AXIAL
RN65C1004DBSL
RES 1M OHM 1/2W .5% AXIAL RN65C1004DBSL
RES 1Mohm 1/2W .5% AXIAL

RES 1Mohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1004DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1004DBSL-ND
Through Hole Resistors RN65C1004DBSL-ND
1 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1004DBSL RN65C1004DBSL-ND
Product Name RES 1M OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details