Vishay Intertechnology, Inc. RES 100K OHM 1/2W .25% AXIAL RN65C1003CRSL

Description
RES 100Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/2W .25% AXIAL - RN65C1003CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/2W .25% AXIAL
RN65C1003CRSL
RES 100K OHM 1/2W .25% AXIAL RN65C1003CRSL
RES 100Kohm 1/2W .25% AXIAL

RES 100Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1003CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1003CRSL-ND
Through Hole Resistors RN65C1003CRSL-ND
100 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1003CRSL RN65C1003CRSL-ND
Product Name RES 100K OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details