Vishay Intertechnology, Inc. RES 100K OHM 1/2W .25% AXIAL RN65C1003CBSL

Description
RES 100Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/2W .25% AXIAL - RN65C1003CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/2W .25% AXIAL
RN65C1003CBSL
RES 100K OHM 1/2W .25% AXIAL RN65C1003CBSL
RES 100Kohm 1/2W .25% AXIAL

RES 100Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1003CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1003CBSL-ND
Through Hole Resistors RN65C1003CBSL-ND
100 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1003CBSL RN65C1003CBSL-ND
Product Name RES 100K OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers