Vishay Intertechnology, Inc. RES 100K OHM 1/2W .1% AXIAL RN65C1003BRSL

Description
RES 100Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/2W .1% AXIAL - RN65C1003BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/2W .1% AXIAL
RN65C1003BRSL
RES 100K OHM 1/2W .1% AXIAL RN65C1003BRSL
RES 100Kohm 1/2W .1% AXIAL

RES 100Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1003BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1003BRSL-ND
Through Hole Resistors RN65C1003BRSL-ND
100 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1003BRSL RN65C1003BRSL-ND
Product Name RES 100K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers