Vishay Precision Group Through Hole Resistors RN65C1002FB14

Description
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C1002FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1002FB14-ND
Through Hole Resistors RN65C1002FB14-ND
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/2W,10K,1%,50PPM,BULK - RN65C1002FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,10K,1%,50PPM,BULK
RN65C1002FB14
METAL FILM,1/2W,10K,1%,50PPM,BULK RN65C1002FB14
METAL FILM,1/2W,10K,1%,50P PM,BULK

METAL FILM,1/2W,10K,1%,50PPM,BULK

Supplier's Site
Resistor,metal Film,10Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay - 19C8755 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
19C8755
Resistor,metal Film,10Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay 19C8755
Resistor,Metal Film,10KOhms,350WV,1 +/-% Tol,-50,50ppm-TC,RN6 5-MilStyle

Resistor,Metal Film,10KOhms,350WV,1+/-% Tol,-50,50ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C1002FB14-ND RN65C1002FB14 19C8755
Product Name Through Hole Resistors METAL FILM,1/2W,10K,1%,50PPM,BULK Resistor,metal Film,10Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details