Vishay Intertechnology, Inc. RES 10K OHM 1/2W .25% AXIAL RN65C1002CBSL

Description
RES 10Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/2W .25% AXIAL - RN65C1002CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W .25% AXIAL
RN65C1002CBSL
RES 10K OHM 1/2W .25% AXIAL RN65C1002CBSL
RES 10Kohm 1/2W .25% AXIAL

RES 10Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1002CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1002CBSL-ND
Through Hole Resistors RN65C1002CBSL-ND
10 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1002CBSL RN65C1002CBSL-ND
Product Name RES 10K OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers