Vishay Intertechnology, Inc. RES 1K OHM 1/2W .1% AXIAL RN65C1001BBSL

Description
RES 1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/2W .1% AXIAL - RN65C1001BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/2W .1% AXIAL
RN65C1001BBSL
RES 1K OHM 1/2W .1% AXIAL RN65C1001BBSL
RES 1Kohm 1/2W .1% AXIAL

RES 1Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1001BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1001BBSL-ND
Through Hole Resistors RN65C1001BBSL-ND
1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1001BBSL RN65C1001BBSL-ND
Product Name RES 1K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers