Vishay Precision Group Metal Film Resistor, 1Mohm, 250Mw, 1%; Resistance Vishay RN65C 1M 1%

Description
METAL FILM RESISTOR, 1MOHM, 250mW, 1%; Resistance:1Mohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No
Datasheet
Description
METAL FILM RESISTOR, 1MOHM, 250mW, 1%; Resistance:1Mohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 1Mohm, 250Mw, 1%; Resistance Vishay - 83F1751 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 250Mw, 1%; Resistance Vishay
83F1751
Metal Film Resistor, 1Mohm, 250Mw, 1%; Resistance Vishay 83F1751
METAL FILM RESISTOR, 1MOHM, 250mW, 1%; Resistance:1Mohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1MOHM, 250mW, 1%; Resistance:1Mohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83F1751
Product Name Metal Film Resistor, 1Mohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details