Vishay Intertechnology, Inc. RES 99K OHM 1/4W .1% AXIAL RN60E9902BRE6

Description
RES 99Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 99Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 99K OHM 1/4W .1% AXIAL - RN60E9902BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 99K OHM 1/4W .1% AXIAL
RN60E9902BRE6
RES 99K OHM 1/4W .1% AXIAL RN60E9902BRE6
RES 99Kohm 1/4W .1% AXIAL

RES 99Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E9902BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E9902BRE6-ND
Through Hole Resistors RN60E9902BRE6-ND
99 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

99 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E9902BRE6 RN60E9902BRE6-ND
Product Name RES 99K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 99000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details