Vishay Intertechnology, Inc. RES 97.6K OHM 1/4W 1% AXIAL RN60E9762FBSL

Description
RES 97.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 97.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1/4W 1% AXIAL - RN60E9762FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/4W 1% AXIAL
RN60E9762FBSL
RES 97.6K OHM 1/4W 1% AXIAL RN60E9762FBSL
RES 97.6Kohm 1/4W 1% AXIAL

RES 97.6Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E9762FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E9762FBSL-ND
Through Hole Resistors RN60E9762FBSL-ND
97.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

97.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E9762FBSL RN60E9762FBSL-ND
Product Name RES 97.6K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details